Georg Fischer Piping Systems Ltd Fittings - Reducers 737908119

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE reducer with part number 737908119 is a SDR21/PN10 fitting made of ECTFE, designed for pressure-rated piping transitions between 32 mm and 25 mm nominal diameters. It has an overall length of 119 mm, wall thicknesses of 2.4 mm at the larger end and 1.9 mm at the smaller end, and a weight of 0.022 kg. The fitting complies with the FM code IR specification and operates at a maximum pressure of 10 bar.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE reducer with part number 737908119 is a SDR21/PN10 fitting made of ECTFE, designed for pressure-rated piping transitions between 32 mm and 25 mm nominal diameters. It has an overall length of 119 mm, wall thicknesses of 2.4 mm at the larger end and 1.9 mm at the smaller end, and a weight of 0.022 kg. The fitting complies with the FM code IR specification and operates at a maximum pressure of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 737908119 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
737908119
Fittings - Reducers 737908119
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737908119
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Saddles - 193132536 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991106 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Fittings - Adapters-transitions - 158400143 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details