Georg Fischer Piping Systems Ltd Fittings - Unions 737608111

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE union with model number 737608111 is a pipe fitting made of ECTFE, rated for PN10 pressure and SDR21, designed for use in piping systems requiring chemical resistance. It has a nominal diameter of 63 mm, a wall thickness of 3.0 mm, and overall length of 111 mm. The fitting weighs 0.130 kg and conforms to the IR code specification.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE union with model number 737608111 is a pipe fitting made of ECTFE, rated for PN10 pressure and SDR21, designed for use in piping systems requiring chemical resistance. It has a nominal diameter of 63 mm, a wall thickness of 3.0 mm, and overall length of 111 mm. The fitting weighs 0.130 kg and conforms to the IR code specification.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 737608111 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
737608111
Fittings - Unions 737608111
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737608111
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193135119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193130462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details