COOL-FIT ABS Plus Tee 90° reduced PN10, pre-insulated with PUR and an impact-resistant black outer jacket, has a nominal size of 50 mm primary bore and 25 mm branch bore, with an outer diameter of 110 mm and a pressure rating of 10 bar. It weighs 0.475 kg and requires a nipple configuration of 1x738901607 and 2x738901610 for connection, matching a 1 1/2 - 3/4 inch sizing. The part is designed for metric piping systems.
COOL-FIT ABS Plus Tee 90° reduced PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201092 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |