COOL-FIT ABS Plus Tee 90° reduced PN10 is a pre-insulated fitting with polyurethane insulation and an impact-resistant black outer jacket, rated for 10 bar pressure. The part number 738201157 corresponds to a 225 mm nominal pipe diameter with a 160 mm reduces branch, measuring 315 mm outer diameter for the main run and 250 mm for the branch, with a mass of 9.968 kg. All variants in this series share identical insulation material, jacketing, and pressure rating.
COOL-FIT ABS Plus Tee 90° reduced PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201157 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |