SYGEF Plus adaptor socket female thread Rp SDR21/PN10 with a 50 mm butt fusion spigot and parallel female thread Rp, rated for 10 bar, made from PVDF-HP. The part has a length of 84 mm, a wall thickness of 3.0 mm, and weighs 0.127 kg.
SYGEF Plus adaptor socket female thread Rp SDR21/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735910490 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread |