The 735964110 is a CONTAIN-IT Plus termination fitting for socket fusion, designed for use with SYGEF Select PVDF-E pipe. It has a 50 mm outer diameter and supports a maximum pressure of 16 bar for 50 mm pipe, reducing to 10 bar for higher diameters. The fitting includes an EPDM seal and weighs 1.031 kg. Dimensions include D1=118 mm, Za=250 mm, Zi=282 mm, and Zie=240 mm.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964110 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Socket Fusion |