COOL-FIT 2.0 Adaptor Union PE/ABS for 63 mm PE100 SDR11 pipe with a 50 mm nominal bore, rated for 10 bar pressure, features an ABS solvent cement socket, ABS union nut, EPDM O-ring gasket, and NBR foam insulation. The unit measures 190 mm in length, weighs 0.427 kg, and has end dimensions z1=58 mm and z2=21 mm.
COOL-FIT 2.0 Adaptor Union PE/ABS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738514711 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |