SYGEF Plus Fixpoint fitting for SDR21/PN16 high-purity cleanroom applications, made of PVDF-HP, with DN 20, PN 16, and SDR 21; dimensions are 28 mm diameter, 100 mm length, 53 mm L1, 32 mm L2, and 1.9 mm wall thickness; weighs 0.027 kg; designated FM Code BCF, IR 735 918 656.
SDR21/PN16 High Purity clean-room product ISO Class 5
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735918656 |
| Product Name | Fittings - others - fixpoint-Fittings |
| Connection Type | Infrared Fusion (IR); Bead and crevice free (BCF) |