Georg Fischer Piping Systems Ltd Fittings - Reducers 737908134

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE reducer with part number 737908134 is a SDR21/PN10 fitting made of ECTFE, designed for pressure-rated piping systems up to 10 bar. It connects 110 mm to 100 mm nominal pipe diameters with a length of 90 mm, wall thicknesses of 5.3 mm and 4.3 mm, and weighs 0.242 kg. The part uses an IR (injection molded) manufacturing code and is dimensionally consistent with the series.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE reducer with part number 737908134 is a SDR21/PN10 fitting made of ECTFE, designed for pressure-rated piping systems up to 10 bar. It connects 110 mm to 100 mm nominal pipe diameters with a length of 90 mm, wall thicknesses of 5.3 mm and 4.3 mm, and weighs 0.242 kg. The part uses an IR (injection molded) manufacturing code and is dimensionally consistent with the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 737908134 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
737908134
Fittings - Reducers 737908134
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737908134
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001102 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Couplers-Sockets - 158400001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details