COOL-FIT ABS Plus Tee 90° PN10 is a pre-insulated fitting for metric piping systems, featuring a polyurethane (PUR) insulation layer and an impact-resistant black outer jacket. It has a nominal bore of 40 mm, an outer diameter of 110 mm, and a pressure rating of 10 bar. The fitting weighs 0.470 kg, has a length of 90 mm, and requires a nipple size of 1 1/4 inch. The part number 738201009 corresponds to this variant in the series.
COOL-FIT ABS Plus Tee 90° PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201009 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |