CONTAIN-It Plus termination fitting for butt fusion, with EPDM sealing and an inner pipe of SYGEF Select PVDF-E, is designed for 25 mm inner diameter and 50 mm outer diameter pipes rated at 16 bar. The fitting has a weight of 0.289 kg, with internal dimensions Zi = 195 mm and Zie = 195 mm. The body material is PVDF/PE100, and the sealing is EPDM.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964207 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR); Butt Fusion |