SYGEF Standard female adaptor NPT SDR21/PN10 made of PVDF with a butt fusion spigot and NPT female thread, designed for connection to plastic thread only. It has a nominal size of 32 mm (1 inch), a pressure rating of 10 bar, and weighs 0.066 kg. The part includes an extended spigot length of 71 mm and a total length of 914 mm. It is certified for use with FM and IR standards and must not be assembled with thread sealing pastes harmful to PVDF.
SYGEF Standard female adaptor NPT SDR21/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735914288 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread; Spigot |