SYGEF Plus adaptor socket female thread Rp SDR21/PN10 with butt fusion spigot for plastic piping, featuring a 40 mm nominal diameter and rated at 10 bar pressure. The part is made of PVDF-HP and includes a parallel female thread Rp. Physical dimensions are 79 mm in length, 55 mm in spigot length, and 49 mm in wall thickness, with a weight of 0.102 kg.
SYGEF Plus adaptor socket female thread Rp SDR21/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735910489 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread |