COOL-FIT ABS Plus Barrel nipple di-di PN10 for 90 mm inner diameter pipe, with a length of 104 mm and a weight of 0.127 kg, rated for 6 bar pressure. The fitting is made of ABS metric material and connects pipes with a 3-inch nominal size.
COOL-FIT ABS Plus Barrel nipple di-di PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901113 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |