SYGEF Plus end cap for SDR33/PN10 high purity clean-room applications, ISO Class 5 (100), Type B machined with facing mark, made of PVDF-HP, with nominal diameter 110 mm, pressure rating 10 bar, SDR 33, and code 239, length 239 mm, wall thickness 45 mm, and facing dimension 3.4 mm.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100) Type B: machined, incl. facing mark (must not be exceeded)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735968239 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Bead and crevice free (BCF) |