Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738540708

Description
With male thread R
Request a Quote
Description
With male thread R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0/4.0 adaptor union for PE100 SDR11 pipe with stainless steel 1.4404/316L male thread R, featuring an EPDM O-ring gasket and PEGF25 union nut. The part is identified by code 738540708, corresponding to a 25 mm nominal bore with R 1 inch thread, rated for 16 bar pressure. Dimensions are 147 mm overall length, 36 mm nut width, 107 mm socket depth, and 40 mm nut height. Weight is 0.276 kg.

Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0/4.0 adaptor union for PE100 SDR11 pipe with stainless steel 1.4404/316L male thread R, featuring an EPDM O-ring gasket and PEGF25 union nut. The part is identified by code 738540708, corresponding to a 25 mm nominal bore with R 1 inch thread, rated for 16 bar pressure. Dimensions are 147 mm overall length, 36 mm nut width, 107 mm socket depth, and 40 mm nut height. Weight is 0.276 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738540708 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738540708
Fittings - Adapters-transitions 738540708
With male thread R

With male thread R

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738540708
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193132447 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131447 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details