SYGEF Plus reducing bush eccentric for high purity clean-room applications, ISO Class 5 (100), made of PVDF-HP, with PN16 pressure rating and SDR21 wall thickness. The part has a 50 mm nominal bore and a 40 mm reduced bore, with overall length 100 mm, eccentricity e of 3.0 mm, and e1 of 2.4 mm. Weight is 0.074 kg. Mounting style is slip-fit with BCF, IR connection code.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735938752 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |