Tee 45° pre-insulated ABS metric fitting with PUR insulation and black impact-resistant outer jacket, designed for pipe inner diameters of 90 mm, with a nominal pressure rating of 10 bar. Dimensions include a total length of 250 mm, a nipple length of 125 mm, and a required nipple size of 3 inch. Weight is 2.746 kg.
Tee 45° pre-insulated ABS metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738251113 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |