SYGEF Standard female adaptor NPT SDR21/PN10 made of PVDF with a butt fusion spigot and NPT female thread, rated for 10 bar pressure. The part has a nominal diameter of 20 mm (1/2 inch), a length of 58 mm, and weighs 0.027 kg. It is designed for connection to plastic threads only and must not be used withthread sealing pastes harmful to PVDF. Avoid installation stresses and large temperature changes.
SYGEF Standard female adaptor NPT SDR21/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735914286 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread; Spigot |