COOL-FIT ABS Plus Installation fitting type 313 PN10 is a pre-insulated metric fitting with PUR insulation and an impact-resistant black outer jacket, featuring a 1/2" Rp threaded branch for pressure sensors. It is designed for use with SIGNET pressure sensors such as type 2450. The model 738 313 007 has a nominal bore of 25 mm, an outer diameter of 90 mm, and a maximum operating pressure of 10 bar. Its total length is 160 mm, with a 102 mm height for the sensor branch and a 2x738901607 nipple requirement. It weighs 0.330 kg.
COOL-FIT ABS Plus Installation fitting type 313 PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738313007 |
| Product Name | Fittings - discontinued-Fittings |
| Material | ABS |