Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738544211

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 adaptor union with part number 738544211 is a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L female Rp 2 thread, designed for connecting polyethylene and stainless steel piping. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. The unit has a nominal diameter of 63 mm, a pressure rating of 16 bar, and weighs 0.883 kg. Its overall length is 175 mm, with L1 at 48 mm, L2 at 39 mm, z1 at 136 mm, and z2 at 14 mm.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 adaptor union with part number 738544211 is a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L female Rp 2 thread, designed for connecting polyethylene and stainless steel piping. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. The unit has a nominal diameter of 63 mm, a pressure rating of 16 bar, and weighs 0.883 kg. Its overall length is 175 mm, with L1 at 48 mm, L2 at 39 mm, z1 at 136 mm, and z2 at 14 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738544211 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738544211
Fittings - Adapters-transitions 738544211
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738544211
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132526 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193130244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Plastic Pipe Fittings - 4055644 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
View Details
Fittings - Saddles - 158001051 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details