SYGEF Plus End cap for SDR21/PN16 high-purity piping systems, certified to ISO Class 5 (100), made of PVDF-HP, with a bore diameter of 125 mm, wall thickness of 6.7 mm, and a nominal pressure rating of 16 bar. Type B, machined with a facing mark, compatible with 140 mm outer diameter piping. The end cap is injection molded or machined depending on size, and the specified model is 341.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735968341 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR) |