Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738544210

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 738544210 is a COOL-FIT 2.0 adaptor union for PE100 SDR11 pipe with a stainless steel 1.4404/316L female thread Rp 1 1/2, designed for connecting polyethylene pipe to threaded fittings. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. The unit has a nominal diameter of 40 mm, a pressure rating of 16 bar, and an overall length of 158 mm. Dimensions for threaded engagement and body length are 44 mm and 34 mm respectively. The part weighs 0.587 kg.

Datasheet Summary
Powered by GS/AI

The 738544210 is a COOL-FIT 2.0 adaptor union for PE100 SDR11 pipe with a stainless steel 1.4404/316L female thread Rp 1 1/2, designed for connecting polyethylene pipe to threaded fittings. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. The unit has a nominal diameter of 40 mm, a pressure rating of 16 bar, and an overall length of 158 mm. Dimensions for threaded engagement and body length are 44 mm and 34 mm respectively. The part weighs 0.587 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738544210 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738544210
Fittings - Adapters-transitions 738544210
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738544210
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161050231 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193132464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details