COOL-FIT ABS Plus Tee 90° reduced PN10 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for reduced bore connections in piping systems. It features a pressure rating of 10 bar and is available in multiple size variants, including the 75 mm x 40 mm model with outer diameters of 140 mm and 110 mm, weighing 1.091 kg. The fitting requires specific nipples for installation, such as one 738901109 and two 738901112.
COOL-FIT ABS Plus Tee 90° reduced PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201182 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |