CONTAIN-IT Plus termination fitting for butt fusion, designed for PVDF-E pipe with a 125 mm outer diameter, 10 bar pressure rating, and SDR 33. The fitting features an EPDM seal and is made from PVDF/PE100. Dimensions include D1=190 mm, Za=345 mm, Zi=365 mm, and Zie=365 mm. Weight is 3.659 kg.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964265E |
| Product Name | Fittings - others - termination-Fittings |
| Metric Size | 180.00 mm (7.09 inch) |