Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738113307

Description
With female thread NPT
Request a Quote
Description
With female thread NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 weld-in port with female NPT thread, designed for installation on pipes of dimensions d63 to d225, featuring PE100 and stainless steel V4A/316L construction, an EPDM O-ring gasket, and EPDM foam insulation. The 3/4 NPT version has a weight of 0.191 kg, a thread size of 17.4 mm, a cone diameter of 78 mm, a port height of 85 + d/2 mm, a maximum pressure rating of 16 bar, and a port center distance of 69 + d/2 mm.

Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 weld-in port with female NPT thread, designed for installation on pipes of dimensions d63 to d225, featuring PE100 and stainless steel V4A/316L construction, an EPDM O-ring gasket, and EPDM foam insulation. The 3/4 NPT version has a weight of 0.191 kg, a thread size of 17.4 mm, a cone diameter of 78 mm, a port height of 85 + d/2 mm, a maximum pressure rating of 16 bar, and a port center distance of 69 + d/2 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738113307 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738113307
Fittings - Adapters-transitions 738113307
With female thread NPT

With female thread NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738113307
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130432 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132403 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130304 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details