CONTAIN-IT Plus termination fitting for butt fusion, made of PVDF/PE100 with EPDM sealing, designed for inner pipe SYGEF Select PVDF-E with nominal diameter 50 mm and pressure rating of 16 bar at SDR 21. The fitting has a total weight of 0.920 kg, outer diameter 90 mm, and internal dimensions Z1=250 mm, Z2=270 mm, Zie=270 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964210 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR); Butt Fusion |