COOL-FIT ABS Plus Tee 90° PN10 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for piping systems. It has a nominal diameter of 160 mm and a bore of 250 mm, with a pressure rating of 10 bar. The fitting weighs 5.106 kg, has a length of 167 mm, and requires a nipple length of 167 mm. The corresponding pipe size is 6 inches.
COOL-FIT ABS Plus Tee 90° PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201117 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |