CONTAIN-IT Plus termination fitting for butt fusion, with EPDM sealing, designed for SYGEF Select PVDF-E pipe with nominal diameter 63 mm and outer diameter 110 mm, rated for 16 bar pressure and SDR 21. Weight is 1.339 kg, with inner diameter 290 mm and outer dimensions 130 mm, 270 mm, and 290 mm for Za, Zi, and Zie respectively.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964211 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR); Butt Fusion |