The SYGEF Plus reducer model 735908621 is a PVDF-HP fitting for high-purity clean-room applications rated to ISO Class 5 (100) with a pressure rating of PN16 and SDR21. It connects 140 mm and 110 mm nominal pipe sizes, with overall length of 110 mm, and weighs 0.614 kg. The fitting features BCF and IR end connections and has e and e1 wall thickness dimensions of 6.7 mm and 5.3 mm respectively.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908621 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |