Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 735968219

Description
SDR33/PN10
Request a Quote
Description
SDR33/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Standard end cap for SDR33/PN10 piping systems, made of PVDF, with a nominal diameter of 200 mm, a wall thickness of 6.2 mm, and a facing mark code of 735968219. The cap is machined and includes a facing mark that must not be exceeded. The part is rated for 10 bar pressure at 20°C and is compatible with SDR33 piping.

Datasheet Summary
Powered by GS/AI

SYGEF Standard end cap for SDR33/PN10 piping systems, made of PVDF, with a nominal diameter of 200 mm, a wall thickness of 6.2 mm, and a facing mark code of 735968219. The cap is machined and includes a facing mark that must not be exceeded. The part is rated for 10 bar pressure at 20°C and is compatible with SDR33 piping.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 735968219 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
735968219
Fittings - Caps-end-Caps 735968219
SDR33/PN10

SDR33/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735968219
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193132465 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details