SDR21/PN10 ECTFE union fitting with an FKM black O-ring, designed for pipe connections up to 63 mm nominal diameter with a pressure rating of 10 bar. The fitting has a 2 3/4 inch thread, overall length of 136 mm, and includes an O-ring with dimensions 5.34x59.69 mm. The assembled component weighs 0.463 kg.
SDR21/PN10 Standard O-ring positioning FKM black
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 737528211 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |