The 735964207E is a CONTAIN-IT Plus termination fitting for butt fusion connections, featuring an EPDM seal and designed for use with SYGEF Select PVDF-E pipe. It accommodates a 25 mm inner pipe diameter and a 50 mm outer pipe diameter, with a nominal pressure rating of 16 bar. The fitting has a total weight of 0.289 kg and includes dimensions for outer diameter, wall thickness, and internal geometry defined for compatibility with standard PVDF-E piping systems.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964207E |
| Product Name | Fittings - others - termination-Fittings |
| Metric Size | 50.00 mm (1.97 inch) |