Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 738053124

Description
d250-d450, SDR17
Request a Quote
Description
d250-d450, SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Bend 45°, model 738053124, is a pre-insulated PE100 SDR17 fitting with a 355 mm outer diameter and 350 mm nominal diameter, designed for 10 bar pressure applications. It features GF HE foam insulation and an impact-resistant black outer jacket, with a spigot fitting and free end requiring a separate electrofusion fitting for jointing. The fitting has a length of 148 mm and weighs 18.720 kg.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Bend 45°, model 738053124, is a pre-insulated PE100 SDR17 fitting with a 355 mm outer diameter and 350 mm nominal diameter, designed for 10 bar pressure applications. It features GF HE foam insulation and an impact-resistant black outer jacket, with a spigot fitting and free end requiring a separate electrofusion fitting for jointing. The fitting has a length of 148 mm and weighs 18.720 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 738053124 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
738053124
Fittings - Bends-Elbows 738053124
d250-d450, SDR17

d250-d450, SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738053124
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001073 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131973 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Unions - 161490641 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details