Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738544708

Description
With male thread R
Request a Quote
Description
With male thread R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 adaptor union is a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L male thread R end, designed for connecting polyethylene pipe to threaded stainless steel piping. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. For part number 738544708, the dimensions are: outer diameter 32 mm, inner diameter 108 mm, length 147 mm, and weight 0.310 kg. The fitting is rated for a maximum pressure of 16 bar.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 adaptor union is a PE100 SDR11 spigot fitting with a stainless steel 1.4404/316L male thread R end, designed for connecting polyethylene pipe to threaded stainless steel piping. It includes an EPDM O-ring gasket, a PEGF25 union nut, and NBR foam insulation. For part number 738544708, the dimensions are: outer diameter 32 mm, inner diameter 108 mm, length 147 mm, and weight 0.310 kg. The fitting is rated for a maximum pressure of 16 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738544708 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738544708
Fittings - Adapters-transitions 738544708
With male thread R

With male thread R

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738544708
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130432 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131484 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193132456 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details