COOL-FIT ABS Plus Elbow 45° PN10 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for use with ABS pipes at up to 10 bar pressure. It has a connection dimension matching the pipe outer diameter, with a length of 151 mm and a bending radius of 111 mm. The part weighs 0.300 kg and is sized for a 63 mm nominal pipe diameter, corresponding to a 2-inch pipe size.
COOL-FIT ABS Plus Elbow 45° PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738151111 |
| Product Name | Fittings - discontinued-Fittings |
| Material | ABS |