SYGEF Plus adaptor socket with female thread Rp and butt fusion spigot for plastic piping, made from PVDF-HP, rated for 10 bar pressure. The part has a nominal pipe size of 20 mm, a total length of 58 mm, a spigot length of 30 mm, and a thread length of 37 mm, with a weight of 0.032 kg. It is designed for connection to plastic threads only and requires avoidance of mechanical stress and large temperature changes during installation. Thread sealing pastes harmful to PVDF must not be used.
SYGEF Plus adaptor socket female thread Rp SDR21/PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735910487 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread |