SYGEF Plus adaptor socket female thread NPT PN10 made of PVDF-HP with a butt fusion spigot, designed for connection to plastic threads only. The part has a 1-inch NPT female thread, a maximum pressure rating of 10 bar, and weighs 0.073 kg. It has a length of 71 mm, with an overall length L of 44 mm and a wall thickness s of 46 mm. Installation must avoid mechanical stress and large temperature changes, and harmful thread sealing pastes must not be used.
SYGEF Plus adaptor socket female thread NPT PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735914488 |
| Product Name | Fittings - discontinued-Fittings |
| Connection Type | Female thread |