COOL-FIT 2.0/4.0 Flange adaptor for PE100 SDR11 piping, designed for metric and ANSI/ASME B16.5 flange connections, includes insulation half shells and uses an EPDM gasket; part number 738710020 corresponds to a 225 mm outer diameter, 200 mm nominal diameter, Type 2 with chamfer, weighing 9.600 kg and featuring a standard length of 383 mm compatible with both metric and ANSI flanges.
COOL-FIT 2.0/4.0 Flange adaptor
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738710020 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical; Electrofusion |