COOL-FIT ABS Plus Tee 90° PN10 is a pre-insulated metric fitting with PUR insulation and an impact-resistant black outer jacket. The part number 738201010 corresponds to a 50 mm bore size, with an outer diameter of 110 mm, a length of 90 mm, a Z dimension of 90 mm, and a weight of 0.517 kg. It accepts a 1 1/2 inch nipple and is rated for 10 bar pressure.
COOL-FIT ABS Plus Tee 90° PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201010 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |