Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 738001107

Description
COOL-FIT ABS Plus Bend 90° PN10
Request a Quote
Description
COOL-FIT ABS Plus Bend 90° PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT ABS Plus Bend 90° PN10 is a pre-insulated elbow fitting for piping systems, featuring a PUR insulation layer and an impact-resistant black outer jacket. It is designed for a pipe outer diameter of 25 mm with a connecting dimension matching 3/4 inch. The fitting has a nominal pressure rating of 10 bar, an overall length of 107 mm, and weighs 0.183 kg. The insulation and external jacket meet the physical and mechanical requirements specified for the COOL-FIT ABS Plus series.

Datasheet Summary
Powered by GS/AI

COOL-FIT ABS Plus Bend 90° PN10 is a pre-insulated elbow fitting for piping systems, featuring a PUR insulation layer and an impact-resistant black outer jacket. It is designed for a pipe outer diameter of 25 mm with a connecting dimension matching 3/4 inch. The fitting has a nominal pressure rating of 10 bar, an overall length of 107 mm, and weighs 0.183 kg. The insulation and external jacket meet the physical and mechanical requirements specified for the COOL-FIT ABS Plus series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 738001107 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
738001107
Fittings - discontinued-Fittings 738001107
COOL-FIT ABS Plus Bend 90° PN10

COOL-FIT ABS Plus Bend 90° PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738001107
Product Name Fittings - discontinued-Fittings
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 158001119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 158001076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details