Georg Fischer Piping Systems Ltd Fittings - Unions 737648211

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF ECTFE Union bush Type II SDR21/PN10 in ECTFE material, with nominal bore 63 mm, pressure rating of 10 bar, and SDR of 21, designed for use with SYGEF ECTFE unions. The part has a weight of 0.172 kg, overall length of 68 mm, and a wall thickness of 3.0 mm.

Datasheet Summary
Powered by GS/AI

SYGEF ECTFE Union bush Type II SDR21/PN10 in ECTFE material, with nominal bore 63 mm, pressure rating of 10 bar, and SDR of 21, designed for use with SYGEF ECTFE unions. The part has a weight of 0.172 kg, overall length of 68 mm, and a wall thickness of 3.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 737648211 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
737648211
Fittings - Unions 737648211
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737648211
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130277 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Unions - 161490636 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193130167 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details