SYGEF Plus End cap for SDR33/PN10 high purity clean-room applications, ISO Class 5 (100), made of PVDF-HP, with a nominal diameter of 355 mm, nominal pressure of 10 bar, and SDR of 33. The part has a length of 198 mm and a wall thickness of 10.9 mm. Mounting code is IR.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735968549 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR) |