COOL-FIT ABS Plus installation fitting type 313 PN10 is a pre-insulated metric fitting with PUR insulation and an impact-resistant black outer jacket, designed for use with SIGNET pressure sensors such as type 2450. It features a 1/2" Rp threaded branch for sensor mounting. The model 738 313 120 has a bore diameter of 225 mm, an outer diameter of 315 mm, and a length of 280 mm, with a weight of 4.645 kg. It is rated for a maximum pressure of 10 bar and requires a 2x738901120 nipple for installation.
COOL-FIT ABS Plus Installation fitting type 313 PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738313120 |
| Product Name | Fittings - discontinued-Fittings |
| Material | ABS |