CONTAIN-IT Plus termination fitting for butt fusion connections, constructed with PVDF/PE100 and EPDM sealing, designed for use with SYGEF Select PVDF-E piping. The part number 735964269 corresponds to a 200 mm outer diameter fitting with a pressure rating of 10 bar and SDR 33, weighing 9.438 kg, with outer pipe dimensions of 280 mm, and internal diameters of 375 mm, 395 mm, and 395 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964269 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR); Butt Fusion |