COOL-FIT ABS Plus Barrel nipple d-d PN10 for 40 mm nominal diameter, with an overall length of 62 mm and a maximum operating pressure of 10 bar, made of ABS metric material. The part has an inspection gap of 10 mm and weighs 0.021 kg.
COOL-FIT ABS Plus Barrel nipple d-d PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901909 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |