SYGEF Plus End cap in PVDF-HP for SDR33/PN10 piping systems, designed for high-purity clean-room applications meeting ISO Class 5 (100) standards. The part has a nominal diameter of 315 mm, a wall thickness of 9.7 mm, and a length of 548 mm. It is rated for a maximum operating pressure of 10 bar at 20°C. The end cap is certified for use in clean-room environments and is compatible with PN10 piping systems.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735968548 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR) |