CONTAIN-IT Plus termination fitting for infrared fusion, with EPDM sealing, designed for pipe outer diameters of 32 mm and rated for 10 bar pressure, with SDR 21 and compatible with PE100 material. The fitting has dimensions D1=80 mm, Za=185 mm, Zi=205 mm, and Zie=205 mm, and weighs 0.417 kg.
Connections for infrared fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 737964208 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Infrared Fusion (IR) |