Georg Fischer Piping Systems Ltd Fittings - others - fixpoint-Fittings 737918610

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Fixpoint fitting with model code 737918610 is a machined ECTFE fitting designed for SDR21/PN10 piping systems, featuring a nominal diameter of 50 mm, a wall thickness of 3.0 mm, and overall length of 100 mm. It has a weight of 0.119 kg and dimensions L1=53 mm, L2=32 mm, D=58 mm, and e=3.0 mm. The fitting is rated for a maximum operating pressure of 10 bar.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Fixpoint fitting with model code 737918610 is a machined ECTFE fitting designed for SDR21/PN10 piping systems, featuring a nominal diameter of 50 mm, a wall thickness of 3.0 mm, and overall length of 100 mm. It has a weight of 0.119 kg and dimensions L1=53 mm, L2=32 mm, D=58 mm, and e=3.0 mm. The fitting is rated for a maximum operating pressure of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - fixpoint-Fittings - 737918610 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - fixpoint-Fittings
737918610
Fittings - others - fixpoint-Fittings 737918610
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737918610
Product Name Fittings - others - fixpoint-Fittings
Connection Type Infrared Fusion (IR)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193135119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Adapters-transitions - 158400111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193131405 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400182 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details