SYGEF Plus End cap for SDR21/PN16 piping, made of PVDF-HP, with NPT 1/2 female thread, designed for ISO Class 5 (100) clean-room environments. The part has a diameter of 280 mm, length of 430 mm, and weighs 3.104 kg. It is rated for 16 bar pressure and has an SDR of 33.
SDR21/PN16 With female thread High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735968430 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR) |